Cobham Antennas Systems Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 1,000 - 4,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral | |
| 2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral | |
| 200 - 1,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral | |
| 300 - 10,000 MHz Ultra Wideband Antenna, OMNI, Extended Performance | |
| 420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral | |
| 500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral | |
| 8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral | |
| 800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral | |
| All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna... | |
| Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and... | |
| Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including... | |
| Cobham Antenna Systems, Microwave Antennas has developed a dual-polar UHF sector antenna specifically for use in the White Space frequency bands (470MHz - 790MHz). Cobham's wideband SA11-90-0.6VH/2178 antenna provides both... | |
| Designed for use on Ground Robots, Unmanned Vehicles, Manpacks, Broadcast Cameras and Vehicles, the wideband nature of these antennas allows users to future proof their systems and give increased flexibility... | |
| Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so... | |
| Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large... | |
| Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as... | |
| Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has... |
| << Prev | Next >> |