Cobham Antennas Systems 3,400 - 3,500 MHz Antenna, MULTI-SECTOR MSA7-16-35R/497

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,400 - 3,500 MHz Antenna, MULTI-SECTOR - MSA7-16-35R/497 - Cobham Antennas Systems
Newmarket, United Kingdom
3,400 - 3,500 MHz Antenna, MULTI-SECTOR
MSA7-16-35R/497
3,400 - 3,500 MHz Antenna, MULTI-SECTOR MSA7-16-35R/497
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number MSA7-16-35R/497
Product Name 3,400 - 3,500 MHz Antenna, MULTI-SECTOR
Polarization Circular; Other; Right Circular
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details