Cobham Antennas Systems 500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA7530L/1147

Description
500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet
Description
500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral - PSA7530L/1147 - Cobham Antennas Systems
Newmarket, United Kingdom
500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
PSA7530L/1147
500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA7530L/1147
500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number PSA7530L/1147
Product Name 500 - 3,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
WiFi Antennas - 1248717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details