Cobham Antennas Systems 2.35 - 2.55 GHz Dual Polarised Sector Antenna SA16-90-5.4VH/9521

Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet
Datasheet Summary
Powered by GS/AI

The SA16-90-5.4VH/9521 is a dual-polarised sector antenna designed for operation within the frequency range of 2.35 to 2.55 GHz. It features a 90-degree coverage area and supports both vertical and horizontal polarisation, making it suitable for various communication applications. The antenna is constructed to be rugged and UV stable, ensuring durability in outdoor environments. It has low wind loading characteristics, which can be beneficial in areas with high wind conditions. The antenna is mounted using four M8 x 15 mm studs and includes N(F) connectors for both horizontal and vertical polarisation. An optional mounting kit (MK13) is available for enhanced installation flexibility.

Datasheet Summary
Powered by GS/AI

The SA16-90-5.4VH/9521 is a dual-polarised sector antenna designed for operation within the frequency range of 2.35 to 2.55 GHz. It features a 90-degree coverage area and supports both vertical and horizontal polarisation, making it suitable for various communication applications. The antenna is constructed to be rugged and UV stable, ensuring durability in outdoor environments. It has low wind loading characteristics, which can be beneficial in areas with high wind conditions. The antenna is mounted using four M8 x 15 mm studs and includes N(F) connectors for both horizontal and vertical polarisation. An optional mounting kit (MK13) is available for enhanced installation flexibility.

Suppliers

Company
Product
Description
Supplier Links
2.35 - 2.55 GHz Dual Polarised Sector Antenna - SA16-90-5.4VH/9521 - Cobham Antennas Systems
Newmarket, United Kingdom
2.35 - 2.55 GHz Dual Polarised Sector Antenna
SA16-90-5.4VH/9521
2.35 - 2.55 GHz Dual Polarised Sector Antenna SA16-90-5.4VH/9521
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters.
Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SA16-90-5.4VH/9521
Product Name 2.35 - 2.55 GHz Dual Polarised Sector Antenna
Polarization Other; Dual Polar
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Telemetry Antennas - 1367705 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details