Cobham Antennas Systems 2.35 - 2.55 GHz Vertical Polarised Omni Antenna OA8-5.2V/9512

Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet
Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.35 - 2.55 GHz Vertical Polarised Omni Antenna - OA8-5.2V/9512 - Cobham Antennas Systems
Newmarket, United Kingdom
2.35 - 2.55 GHz Vertical Polarised Omni Antenna
OA8-5.2V/9512
2.35 - 2.55 GHz Vertical Polarised Omni Antenna OA8-5.2V/9512
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters.
Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number OA8-5.2V/9512
Product Name 2.35 - 2.55 GHz Vertical Polarised Omni Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
GSM & GPRS Antennas - 2502728 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Gain 7 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details