Cobham Antennas Systems 1,700 - 1,880 MHz Antenna, SA Series, SECTOR SA10-18V-502/289

Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,700 - 1,880 MHz Antenna, SA Series, SECTOR - SA10-18V-502/289 - Cobham Antennas Systems
Newmarket, United Kingdom
1,700 - 1,880 MHz Antenna, SA Series, SECTOR
SA10-18V-502/289
1,700 - 1,880 MHz Antenna, SA Series, SECTOR SA10-18V-502/289
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SA10-18V-502/289
Product Name 1,700 - 1,880 MHz Antenna, SA Series, SECTOR
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details