Cobham Antennas Systems 2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA0218L/1501

Description
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet
Description
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral - PSA0218L/1501 - Cobham Antennas Systems
Newmarket, United Kingdom
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
PSA0218L/1501
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA0218L/1501
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number PSA0218L/1501
Product Name 2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details