Cobham Antennas Systems 2,500 - 2,700 MHz Antenna, SECTOR, Single Band, including Directional Blade Antenna SA13-120-26R/600

Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Datasheet Summary
Powered by GS/AI

The Cobham Antennas Systems SA13-120-26R/600 is a sector antenna designed for operation within the 2,500 - 2,700 MHz frequency range. This single band, directional blade antenna is suitable for various applications, including security and surveillance, unmanned vehicles, and electronic warfare. Its design allows for focused signal transmission and reception, making it ideal for environments where directional communication is essential. The antenna's specifications cater to a wide range of uses, ensuring compatibility with systems requiring reliable performance in the specified frequency band.

Datasheet Summary
Powered by GS/AI

The Cobham Antennas Systems SA13-120-26R/600 is a sector antenna designed for operation within the 2,500 - 2,700 MHz frequency range. This single band, directional blade antenna is suitable for various applications, including security and surveillance, unmanned vehicles, and electronic warfare. Its design allows for focused signal transmission and reception, making it ideal for environments where directional communication is essential. The antenna's specifications cater to a wide range of uses, ensuring compatibility with systems requiring reliable performance in the specified frequency band.

Suppliers

Company
Product
Description
Supplier Links
2,500 - 2,700 MHz Antenna, SECTOR, Single Band, including Directional Blade Antenna - SA13-120-26R/600 - Cobham Antennas Systems
Newmarket, United Kingdom
2,500 - 2,700 MHz Antenna, SECTOR, Single Band, including Directional Blade Antenna
SA13-120-26R/600
2,500 - 2,700 MHz Antenna, SECTOR, Single Band, including Directional Blade Antenna SA13-120-26R/600
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM.
There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SA13-120-26R/600
Product Name 2,500 - 2,700 MHz Antenna, SECTOR, Single Band, including Directional Blade Antenna
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
WiFi Antennas - 1248718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details