Cobham Antennas Systems 4,400 - 5,000 MHz Antenna, OMNI, Single Band OA6-4.7V/1481

Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4,400 - 5,000 MHz Antenna, OMNI, Single Band - OA6-4.7V/1481 - Cobham Antennas Systems
Newmarket, United Kingdom
4,400 - 5,000 MHz Antenna, OMNI, Single Band
OA6-4.7V/1481
4,400 - 5,000 MHz Antenna, OMNI, Single Band OA6-4.7V/1481
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number OA6-4.7V/1481
Product Name 4,400 - 5,000 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
GSM & GPRS Antennas - 1248709 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 699.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details