Cobham Antennas Systems 2.35 - 2.55 GHz Vertical Polarised Omni Antenna OA2-2.3V/2086

Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet
Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.35 - 2.55 GHz Vertical Polarised Omni Antenna - OA2-2.3V/2086 - Cobham Antennas Systems
Newmarket, United Kingdom
2.35 - 2.55 GHz Vertical Polarised Omni Antenna
OA2-2.3V/2086
2.35 - 2.55 GHz Vertical Polarised Omni Antenna OA2-2.3V/2086
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters.
Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number OA2-2.3V/2086
Product Name 2.35 - 2.55 GHz Vertical Polarised Omni Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Multi-Band Antennas - 152398 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details