Cobham Antennas Systems 420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA45010R/356

Description
420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet
Description
420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral - PSA45010R/356 - Cobham Antennas Systems
Newmarket, United Kingdom
420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
PSA45010R/356
420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA45010R/356
420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number PSA45010R/356
Product Name 420 - 1,900 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Multi-Band Antennas - 2766679P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details