Cobham Antennas Systems 2.35 - 2.55 GHz Vertical Polarised Omni Antenna SVD2-0.4V/2289

Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet
Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.35 - 2.55 GHz Vertical Polarised Omni Antenna - SVD2-0.4V/2289 - Cobham Antennas Systems
Newmarket, United Kingdom
2.35 - 2.55 GHz Vertical Polarised Omni Antenna
SVD2-0.4V/2289
2.35 - 2.55 GHz Vertical Polarised Omni Antenna SVD2-0.4V/2289
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters.
Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SVD2-0.4V/2289
Product Name 2.35 - 2.55 GHz Vertical Polarised Omni Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Telemetry Antennas - 2608503 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details