Cobham Antennas Systems 5,100 - 5,300 MHz Antenna, OMNI, Single Band SBA-5200/476

Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5,100 - 5,300 MHz Antenna, OMNI, Single Band - SBA-5200/476 - Cobham Antennas Systems
Newmarket, United Kingdom
5,100 - 5,300 MHz Antenna, OMNI, Single Band
SBA-5200/476
5,100 - 5,300 MHz Antenna, OMNI, Single Band SBA-5200/476
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SBA-5200/476
Product Name 5,100 - 5,300 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
WiFi Antennas - 1248671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details