Cobham Antennas Systems 3,250 - 3,350 MHz Antenna, OMNI, Single Band OA5-3.3L/1402

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,250 - 3,350 MHz Antenna, OMNI, Single Band - OA5-3.3L/1402 - Cobham Antennas Systems
Newmarket, United Kingdom
3,250 - 3,350 MHz Antenna, OMNI, Single Band
OA5-3.3L/1402
3,250 - 3,350 MHz Antenna, OMNI, Single Band OA5-3.3L/1402
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number OA5-3.3L/1402
Product Name 3,250 - 3,350 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details