Cobham Antennas Systems 2.35 - 2.55 GHz Vertical Polarised Blade Omni Antenna SBA-0.44v/2485

Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Description
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
Datasheet
Datasheet Summary
Powered by GS/AI

The SBA-0.44V/2485 is a vertical polarized blade omni antenna designed for use in unmanned systems and security applications. It operates within the frequency range of 2.35 to 2.55 GHz and offers a nominal gain of 2.4 dBi. The antenna features a low-profile design, making it lightweight at 71 g (2.5 oz) and suitable for environments with low wind loading, rated for 100 mph. The antenna has a VSWR of 2.5:1 maximum and 2:1 typical, with a cross-polarization isolation greater than 20 dB. It supports a beamwidth of 360° in azimuth and 84° in elevation. The operating temperature range is from -20°C to +50°C, making it versatile for various conditions. The antenna is equipped with an N(F) connector and can be mounted using four 4.5 mm holes.

Datasheet Summary
Powered by GS/AI

The SBA-0.44V/2485 is a vertical polarized blade omni antenna designed for use in unmanned systems and security applications. It operates within the frequency range of 2.35 to 2.55 GHz and offers a nominal gain of 2.4 dBi. The antenna features a low-profile design, making it lightweight at 71 g (2.5 oz) and suitable for environments with low wind loading, rated for 100 mph. The antenna has a VSWR of 2.5:1 maximum and 2:1 typical, with a cross-polarization isolation greater than 20 dB. It supports a beamwidth of 360° in azimuth and 84° in elevation. The operating temperature range is from -20°C to +50°C, making it versatile for various conditions. The antenna is equipped with an N(F) connector and can be mounted using four 4.5 mm holes.

Suppliers

Company
Product
Description
Supplier Links
2.35 - 2.55 GHz Vertical Polarised Blade Omni Antenna - SBA-0.44v/2485 - Cobham Antennas Systems
Newmarket, United Kingdom
2.35 - 2.55 GHz Vertical Polarised Blade Omni Antenna
SBA-0.44v/2485
2.35 - 2.55 GHz Vertical Polarised Blade Omni Antenna SBA-0.44v/2485
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters.
Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SBA-0.44v/2485
Product Name 2.35 - 2.55 GHz Vertical Polarised Blade Omni Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details