Cobham Antennas Systems 8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA0818L/1045

Description
8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet
Description
8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral - PSA0818L/1045 - Cobham Antennas Systems
Newmarket, United Kingdom
8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
PSA0818L/1045
8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA0818L/1045
8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number PSA0818L/1045
Product Name 8,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details