Cobham Antennas Systems 1,310 - 1,430 MHz Antenna, MSA Series, MULTI-SECTOR MSA5-1400/1131

Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Datasheet Summary
Powered by GS/AI

The MSA5-1400/1131 is a multi-sector antenna designed for operation within the frequency range of 1.314 to 1.430 GHz. It features a typical gain of 12.0 dBi for the sectors and 6.5 dBiC for the overhead. The antenna employs linear vertical polarization for the sectors and right-hand circular (RHC) polarization for the overhead. The beamwidth is approximately 88° in the azimuth and 19° in the elevation for the sectors, while the overhead has a beamwidth of about 57° in the azimuth and 56° in the elevation. The axial ratio is 4 dB typical for the overhead and has a maximum of 1.67:1 for the sectors. The antenna is rated for a maximum power of 10 W and operates effectively in temperatures ranging from -50°C to +50°C. Constructed with a gloss white radome and anodized black spigot, the antenna weighs 5 kg (11 lbs) and has a wind loading capacity of 23 kg (50 lbs) at 100 mph. The MSA5-1400/1131 is suitable for various applications, including cellular communications and telemetry.

Datasheet Summary
Powered by GS/AI

The MSA5-1400/1131 is a multi-sector antenna designed for operation within the frequency range of 1.314 to 1.430 GHz. It features a typical gain of 12.0 dBi for the sectors and 6.5 dBiC for the overhead. The antenna employs linear vertical polarization for the sectors and right-hand circular (RHC) polarization for the overhead. The beamwidth is approximately 88° in the azimuth and 19° in the elevation for the sectors, while the overhead has a beamwidth of about 57° in the azimuth and 56° in the elevation. The axial ratio is 4 dB typical for the overhead and has a maximum of 1.67:1 for the sectors. The antenna is rated for a maximum power of 10 W and operates effectively in temperatures ranging from -50°C to +50°C. Constructed with a gloss white radome and anodized black spigot, the antenna weighs 5 kg (11 lbs) and has a wind loading capacity of 23 kg (50 lbs) at 100 mph. The MSA5-1400/1131 is suitable for various applications, including cellular communications and telemetry.

Suppliers

Company
Product
Description
Supplier Links
1,310 - 1,430 MHz Antenna, MSA Series, MULTI-SECTOR - MSA5-1400/1131 - Cobham Antennas Systems
Newmarket, United Kingdom
1,310 - 1,430 MHz Antenna, MSA Series, MULTI-SECTOR
MSA5-1400/1131
1,310 - 1,430 MHz Antenna, MSA Series, MULTI-SECTOR MSA5-1400/1131
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number MSA5-1400/1131
Product Name 1,310 - 1,430 MHz Antenna, MSA Series, MULTI-SECTOR
Polarization Other; Vertical sa Right Circ oh
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2246667-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details