Cobham Antennas Systems 14,400 - 15,350 MHz Antenna, OMNI, Single Band RCO3-149/1062

Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet
Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14,400 - 15,350 MHz Antenna, OMNI, Single Band - RCO3-149/1062 - Cobham Antennas Systems
Newmarket, United Kingdom
14,400 - 15,350 MHz Antenna, OMNI, Single Band
RCO3-149/1062
14,400 - 15,350 MHz Antenna, OMNI, Single Band RCO3-149/1062
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications.
We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number RCO3-149/1062
Product Name 14,400 - 15,350 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Telemetry Antennas - 2675040P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details