Cobham Antennas Systems 3,400 - 3,600 MHz Antenna, SECTOR, Single Band SA17-60V-35B/439

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,400 - 3,600 MHz Antenna, SECTOR, Single Band - SA17-60V-35B/439 - Cobham Antennas Systems
Newmarket, United Kingdom
3,400 - 3,600 MHz Antenna, SECTOR, Single Band
SA17-60V-35B/439
3,400 - 3,600 MHz Antenna, SECTOR, Single Band SA17-60V-35B/439
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SA17-60V-35B/439
Product Name 3,400 - 3,600 MHz Antenna, SECTOR, Single Band
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Telemetry Antennas - 2108790 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details