Cobham Antennas Systems 3,400 - 3,600 MHz Antenna, MULTI-SECTOR MSA5-34R-ECS/374

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,400 - 3,600 MHz Antenna, MULTI-SECTOR - MSA5-34R-ECS/374 - Cobham Antennas Systems
Newmarket, United Kingdom
3,400 - 3,600 MHz Antenna, MULTI-SECTOR
MSA5-34R-ECS/374
3,400 - 3,600 MHz Antenna, MULTI-SECTOR MSA5-34R-ECS/374
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number MSA5-34R-ECS/374
Product Name 3,400 - 3,600 MHz Antenna, MULTI-SECTOR
Polarization Circular; Other; Right Circular
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
GSM & GPRS Antennas - 2102390 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 617.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details