The SVD2-1380-HDSMA/320 is a slim omni-directional antenna designed for use within the frequency range of 1.32 to 1.44 GHz. It features a nominal gain of 2 dBi and operates with linear vertical polarization. The antenna provides a wide beamwidth of approximately 360° in the azimuth plane and 80° in the elevation plane, making it suitable for applications requiring broad coverage. With a maximum VSWR of 2:1 and a power rating of 10 W, the antenna is engineered for reliability in various environments. It has a compact and lightweight design, weighing only 50 g (2 oz), and is finished in a matte black coating. The operational temperature range is from -20°C to +50°C, ensuring functionality in diverse conditions. The SVD2-1380-HDSMA/320 is ground plane independent, which adds to its versatility for different mounting scenarios.
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
| Cobham Antennas Systems | |
|---|---|
| Product Category | Antennas |
| Product Number | SVD2-1380-HDSMA/320 |
| Product Name | 1,320 - 1,440 MHz Antenna, OMNI, Single Band |
| Pattern Type | Omni directional |