Cobham Antennas Systems 960 - 1,210 MHz Antenna, OMNI, Single Band OA7-1090V/1328

Description
Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare. PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.
Datasheet
Description
Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare. PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
960 - 1,210 MHz Antenna, OMNI, Single Band - OA7-1090V/1328 - Cobham Antennas Systems
Newmarket, United Kingdom
960 - 1,210 MHz Antenna, OMNI, Single Band
OA7-1090V/1328
960 - 1,210 MHz Antenna, OMNI, Single Band OA7-1090V/1328
Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare. PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.

Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare.
PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number OA7-1090V/1328
Product Name 960 - 1,210 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Polarization Other; Vertical
Primary Frequency Range 960.0 to 1210.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Multi-Band Antennas - 1408071 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details