Cobham Antennas Systems 10,150 - 10,650 MHz Antenna, SECTOR SA17-30-104V/572

Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet
Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10,150 - 10,650 MHz Antenna, SECTOR - SA17-30-104V/572 - Cobham Antennas Systems
Newmarket, United Kingdom
10,150 - 10,650 MHz Antenna, SECTOR
SA17-30-104V/572
10,150 - 10,650 MHz Antenna, SECTOR SA17-30-104V/572
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications.
We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SA17-30-104V/572
Product Name 10,150 - 10,650 MHz Antenna, SECTOR
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Multi-Band Antennas - 1248698 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 700.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details