Cobham Antennas Systems 2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA0218L/1361

Description
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet
Description
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral - PSA0218L/1361 - Cobham Antennas Systems
Newmarket, United Kingdom
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
PSA0218L/1361
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA0218L/1361
2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number PSA0218L/1361
Product Name 2,000 - 18,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Multi-Band Antennas - 2766684 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details