Cobham Antennas Systems 800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA-8025R/707

Description
800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet
Description
800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral - PSA-8025R/707 - Cobham Antennas Systems
Newmarket, United Kingdom
800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
PSA-8025R/707
800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral PSA-8025R/707
800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number PSA-8025R/707
Product Name 800 - 2,500 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP29-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details