Cobham Antennas Systems 11,700 - 12,750 MHz Antenna, SECTOR SA17-60-122VH/1123

Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet
Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11,700 - 12,750 MHz Antenna, SECTOR - SA17-60-122VH/1123 - Cobham Antennas Systems
Newmarket, United Kingdom
11,700 - 12,750 MHz Antenna, SECTOR
SA17-60-122VH/1123
11,700 - 12,750 MHz Antenna, SECTOR SA17-60-122VH/1123
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications.
We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SA17-60-122VH/1123
Product Name 11,700 - 12,750 MHz Antenna, SECTOR
Polarization Other; Dual V&H
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details