Cobham Antennas Systems 9,700 - 10,000 MHz Antenna, DIRECTIONAL, Single Band PR26-98V/695

Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet
Description
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9,700 - 10,000 MHz Antenna, DIRECTIONAL, Single Band - PR26-98V/695 - Cobham Antennas Systems
Newmarket, United Kingdom
9,700 - 10,000 MHz Antenna, DIRECTIONAL, Single Band
PR26-98V/695
9,700 - 10,000 MHz Antenna, DIRECTIONAL, Single Band PR26-98V/695
Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications. We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Omni, Sector, Directional, and Ultra Wideband, suitable for Military, Security, Ku-band, Electronic Warfare, Telemetry, X-Band and Unmanned Autonomous Vehicle applications.
We have a large selection of antennas over 6GHz so if you need advice in selecting the correct antenna for your application, and additional technical information, datasheets and radiation pattern data, please contact us. We are here to help you

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number PR26-98V/695
Product Name 9,700 - 10,000 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
GSM & GPRS Antennas - 1248691 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details