The PSA0218R/1142 is a directional ultra wideband spiral antenna designed for electronic warfare applications and direction finding arrays. It operates within a frequency range of 2.00 to 18.00 GHz, with a minimum gain of 0 dBiC from 3 to 18 GHz and -2 dBiC from 2 to 3 GHz. The antenna features a right-hand circular polarization and has an approximate beamwidth of 75° in both azimuth and elevation. The axial ratio is specified as a maximum of 2 dB for the 3-18 GHz range and 10 dB for the 2-3 GHz range. The voltage standing wave ratio (VSWR) is capped at 2.5:1, and the power rating is 5 W. The antenna has a front-to-back ratio of at least 25 dB. Mechanically, it weighs 70 grams and can operate in temperatures ranging from -40°C to +85°C. The standard finish includes an Alocrom 1200 housing with a grey radome. This antenna is suitable for various applications, including security and surveillance, unmanned vehicles, and telemetry systems.
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM.
There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
| Cobham Antennas Systems | |
|---|---|
| Product Category | Antennas |
| Product Number | PSA0218R/1142 |
| Product Name | 2,000 - 18,000 MHz Antenna, DIRECTIONAL, Ultra Wideband Antenna |
| Pattern Type | Directional |