The OA3-4.8V/1465 is an omni-directional antenna designed for use in the frequency range of 4.40 to 5.20 GHz. It features a nominal peak gain of 3.0 dBi and a vertical linear polarization. The antenna provides a 360° azimuth beamwidth and an approximate elevation beamwidth of 48¬8. It has a typical voltage standing wave ratio (VSWR) of 2:1 and a maximum of 2.32:1, with a power rating of 20 watts. Weighing only 42 grams, the antenna is lightweight and suitable for various applications, including broadcast and air-to-ground telemetry links. It operates effectively within a temperature range of -20°C to +55°C. The standard finish is light grey, and while specific mounting kits are not provided, additional information can be obtained from Cobham Antenna Systems.
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
| Cobham Antennas Systems | |
|---|---|
| Product Category | Antennas |
| Product Number | OA3-4.8V/1465 |
| Product Name | 4,400 - 5,200 MHz Antenna, OMNI, Single Band |
| Pattern Type | Omni directional |