Cobham Antennas Systems 3,400 - 3,600 MHz Antenna, OMNI, Single Band SBA3500/732

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,400 - 3,600 MHz Antenna, OMNI, Single Band - SBA3500/732 - Cobham Antennas Systems
Newmarket, United Kingdom
3,400 - 3,600 MHz Antenna, OMNI, Single Band
SBA3500/732
3,400 - 3,600 MHz Antenna, OMNI, Single Band SBA3500/732
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SBA3500/732
Product Name 3,400 - 3,600 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
GSM 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-GS12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers