Cobham Antennas Systems 3,400 - 3,600 MHz Antenna, SECTOR, Single Band SA16-60-35V/780

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,400 - 3,600 MHz Antenna, SECTOR, Single Band - SA16-60-35V/780 - Cobham Antennas Systems
Newmarket, United Kingdom
3,400 - 3,600 MHz Antenna, SECTOR, Single Band
SA16-60-35V/780
3,400 - 3,600 MHz Antenna, SECTOR, Single Band SA16-60-35V/780
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SA16-60-35V/780
Product Name 3,400 - 3,600 MHz Antenna, SECTOR, Single Band
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Telemetry Antennas - 2222689 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details