NationSkander California Corporation R14 Full Ceramic Bearing 7/8 Kit7785

Description
R14 Full Ceramic Ball Bearing, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R14 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R14 Full Ceramic Ball Bearing, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R14 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R14 Full Ceramic Bearing 7/8 - Kit7785 - NationSkander California Corporation
Anaheim, CA, USA
R14 Full Ceramic Bearing 7/8
Kit7785
R14 Full Ceramic Bearing 7/8 Kit7785
R14 Full Ceramic Ball Bearing, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R14 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R14 Full Ceramic Ball Bearing, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R14 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 7/8" x 1 7/8" x 1/2" inch
  • Inner Diameter: 7/8" inch
  • Outer Diameter: 1 7/8" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site
R14 Full Ceramic Bearing 7/8 - Kit7785 - NationSkander California Corporation
Anaheim, CA, USA
R14 Full Ceramic Bearing 7/8
Kit7785
R14 Full Ceramic Bearing 7/8 Kit7785
R14 Full Ceramic Ball Bearing, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R14 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R14 Full Ceramic Ball Bearing, the inner diameter is 7/8", outer diameter is 1 7/8" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R14 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 7/8" x 1 7/8" x 1/2" inch
  • Inner Diameter: 7/8" inch
  • Outer Diameter: 1 7/8" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7785 Kit7785
Product Name R14 Full Ceramic Bearing 7/8 R14 Full Ceramic Bearing 7/8
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details