NationSkander California Corporation R6 Full Ceramic Bearing 3/8 Kit7836

Description
R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic. Item: R6 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: One Bearing Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)
Description
R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic. Item: R6 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: One Bearing Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R6 Full Ceramic Bearing 3/8 - Kit7836 - NationSkander California Corporation
Anaheim, CA, USA
R6 Full Ceramic Bearing 3/8
Kit7836
R6 Full Ceramic Bearing 3/8 Kit7836
R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic. Item: R6 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: One Bearing Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)

R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic.

  • Item: R6 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/8" x 7/8" x 7/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 7/32" inch
  • Quantity: One Bearing
  • Highest Temperature: 356(degrees fahrenheit)=180(degrees Celsius)
Supplier's Site
R6 Full Ceramic Bearing 3/8 - Kit7836 - NationSkander California Corporation
Anaheim, CA, USA
R6 Full Ceramic Bearing 3/8
Kit7836
R6 Full Ceramic Bearing 3/8 Kit7836
R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic. Item: R6 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: One Bearing Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)

R6 Full Ceramic Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 7/32" inch, Bearing is made of Ceramic.

  • Item: R6 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/8" x 7/8" x 7/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 7/32" inch
  • Quantity: One Bearing
  • Highest Temperature: 356(degrees fahrenheit)=180(degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7836 Kit7836
Product Name R6 Full Ceramic Bearing 3/8 R6 Full Ceramic Bearing 3/8
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details