NationSkander California Corporation R6-2RS Full Ceramic Bearing 3/8 Kit8261

Description
R6-2RS Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R6-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)
Description
R6-2RS Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R6-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R6-2RS Full Ceramic Bearing 3/8 - Kit8261 - NationSkander California Corporation
Anaheim, CA, USA
R6-2RS Full Ceramic Bearing 3/8
Kit8261
R6-2RS Full Ceramic Bearing 3/8 Kit8261
R6-2RS Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R6-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)

R6-2RS Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R6-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/8" x 7/8" x 9/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 9/32" inch
  • Quantity: One Bearing
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Highest Temperature: 356(degrees fahrenheit)=180(degrees Celsius)
Supplier's Site
R6-2RS Full Ceramic Bearing 3/8 - Kit8261 - NationSkander California Corporation
Anaheim, CA, USA
R6-2RS Full Ceramic Bearing 3/8
Kit8261
R6-2RS Full Ceramic Bearing 3/8 Kit8261
R6-2RS Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R6-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing Dynamic load rating: 745 LBS Static load rating: 315 LBS Highest Temperature: 356(degrees fahrenheit)=180(degr ees Celsius)

R6-2RS Full Ceramic Ball Bearing, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R6-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/8" x 7/8" x 9/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 9/32" inch
  • Quantity: One Bearing
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
  • Highest Temperature: 356(degrees fahrenheit)=180(degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit8261 Kit8261
Product Name R6-2RS Full Ceramic Bearing 3/8 R6-2RS Full Ceramic Bearing 3/8
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details