NationSkander California Corporation 10 Loose Ceramic Balls 3/16 Kit7613

Description
10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/16 Inch Quality: Grade 5 Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/16 Inch Quality: Grade 5 Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3/16 - Kit7613 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/16
Kit7613
10 Loose Ceramic Balls 3/16 Kit7613
10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/16 Inch Quality: Grade 5 Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 3/16 Inch
  • Quality: Grade 5
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site
10 Loose Ceramic Balls 3/16 - Kit7613 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/16
Kit7613
10 Loose Ceramic Balls 3/16 Kit7613
10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/16 Inch Quality: Grade 5 Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3/16 inch Si3N4, Grade 5 quality, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 3/16 Inch
  • Quality: Grade 5
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ceramic Bearings Ball Bearings
Product Number Kit7613 Kit7613
Product Name 10 Loose Ceramic Balls 3/16 10 Loose Ceramic Balls 3/16
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details
Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details