NationSkander California Corporation SR1038ZZ Ceramic Bearing ABEC-5 Kit8157

Description
SR1038ZZ ABEC-5 High Speed Ball Bearing, bearing is Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR1038ZZ Ball Bearings Type: Deep Groove Ball Bearings Quality: ABEC-5 Bearings: Stainless Steel Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing
Description
SR1038ZZ ABEC-5 High Speed Ball Bearing, bearing is Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR1038ZZ Ball Bearings Type: Deep Groove Ball Bearings Quality: ABEC-5 Bearings: Stainless Steel Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR1038ZZ Ceramic Bearing ABEC-5 - Kit8157 - NationSkander California Corporation
Anaheim, CA, USA
SR1038ZZ Ceramic Bearing ABEC-5
Kit8157
SR1038ZZ Ceramic Bearing ABEC-5 Kit8157
SR1038ZZ ABEC-5 High Speed Ball Bearing, bearing is Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR1038ZZ Ball Bearings Type: Deep Groove Ball Bearings Quality: ABEC-5 Bearings: Stainless Steel Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing

SR1038ZZ ABEC-5 High Speed Ball Bearing, bearing is Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of

Stainless Steel and has Solid Ceramic balls (SI3N4).

  • Item: SR1038ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Quality: ABEC-5
  • Bearings: Stainless Steel
  • Closures: 2 Metal Shields
  • Balls: SI3N4 Solid Ceramic
  • Quantity: One Bearing
Supplier's Site
SR1038ZZ Ceramic Bearing ABEC-5 - Kit8157 - NationSkander California Corporation
Anaheim, CA, USA
SR1038ZZ Ceramic Bearing ABEC-5
Kit8157
SR1038ZZ Ceramic Bearing ABEC-5 Kit8157
SR1038ZZ ABEC-5 High Speed Ball Bearing, bearing is Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR1038ZZ Ball Bearings Type: Deep Groove Ball Bearings Quality: ABEC-5 Bearings: Stainless Steel Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing

SR1038ZZ ABEC-5 High Speed Ball Bearing, bearing is Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of

Stainless Steel and has Solid Ceramic balls (SI3N4).

  • Item: SR1038ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Quality: ABEC-5
  • Bearings: Stainless Steel
  • Closures: 2 Metal Shields
  • Balls: SI3N4 Solid Ceramic
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ceramic Bearings Ball Bearings
Product Number Kit8157 Kit8157
Product Name SR1038ZZ Ceramic Bearing ABEC-5 SR1038ZZ Ceramic Bearing ABEC-5
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details