NationSkander California Corporation R166-2RS Full Ceramic Bearing 3/16 Kit8442

Description
Full Ceramic R166-2RS Ball Bearings, the inner diameter is 3/16", outer diameter is3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166-2rs Ball bearings Type: Full Ceramic Balls: ZrO2 Ceramic Cage: PTFE Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
Full Ceramic R166-2RS Ball Bearings, the inner diameter is 3/16", outer diameter is3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166-2rs Ball bearings Type: Full Ceramic Balls: ZrO2 Ceramic Cage: PTFE Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R166-2RS Full Ceramic Bearing 3/16 - Kit8442 - NationSkander California Corporation
Anaheim, CA, USA
R166-2RS Full Ceramic Bearing 3/16
Kit8442
R166-2RS Full Ceramic Bearing 3/16 Kit8442
Full Ceramic R166-2RS Ball Bearings, the inner diameter is 3/16", outer diameter is3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166-2rs Ball bearings Type: Full Ceramic Balls: ZrO2 Ceramic Cage: PTFE Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Full Ceramic R166-2RS Ball Bearings, the inner diameter is 3/16", outer diameter is3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R166-2rs Ball bearings
  • Type: Full Ceramic
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/16" x 3/8" x 1/8" inch
  • Quantity: One ball bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site
R166-2RS Full Ceramic Bearing 3/16 - Kit8442 - NationSkander California Corporation
Anaheim, CA, USA
R166-2RS Full Ceramic Bearing 3/16
Kit8442
R166-2RS Full Ceramic Bearing 3/16 Kit8442
Full Ceramic R166-2RS Ball Bearings, the inner diameter is 3/16", outer diameter is3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166-2rs Ball bearings Type: Full Ceramic Balls: ZrO2 Ceramic Cage: PTFE Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Full Ceramic R166-2RS Ball Bearings, the inner diameter is 3/16", outer diameter is3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R166-2rs Ball bearings
  • Type: Full Ceramic
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/16" x 3/8" x 1/8" inch
  • Quantity: One ball bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ceramic Bearings Ball Bearings
Product Number Kit8442 Kit8442
Product Name R166-2RS Full Ceramic Bearing 3/16 R166-2RS Full Ceramic Bearing 3/16
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details