NationSkander California Corporation UC204 20mm Full Ceramic Bearing ZrO2 Kit7649

Description
UC204 Full ceramic mounted Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width of the inner race is 31mm, the width of the outer race is 16mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC204 Bearing Type: Full Ceramic Mounted Bearing Cage: PTFE Balls: ZrO2 Ceramic Matrial: ZrO2 (Zirconium oxide) Ceramic Size: 20mm x 47mm x 16mm/31mm Inner Diameter: 20mm Outer Diameter: 47mm inner race Width: 31mm outer race Width: 16mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Quantity: One bearing
Description
UC204 Full ceramic mounted Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width of the inner race is 31mm, the width of the outer race is 16mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC204 Bearing Type: Full Ceramic Mounted Bearing Cage: PTFE Balls: ZrO2 Ceramic Matrial: ZrO2 (Zirconium oxide) Ceramic Size: 20mm x 47mm x 16mm/31mm Inner Diameter: 20mm Outer Diameter: 47mm inner race Width: 31mm outer race Width: 16mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UC204 20mm Full Ceramic Bearing ZrO2 - Kit7649 - NationSkander California Corporation
Anaheim, CA, USA
UC204 20mm Full Ceramic Bearing ZrO2
Kit7649
UC204 20mm Full Ceramic Bearing ZrO2 Kit7649
UC204 Full ceramic mounted Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width of the inner race is 31mm, the width of the outer race is 16mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC204 Bearing Type: Full Ceramic Mounted Bearing Cage: PTFE Balls: ZrO2 Ceramic Matrial: ZrO2 (Zirconium oxide) Ceramic Size: 20mm x 47mm x 16mm/31mm Inner Diameter: 20mm Outer Diameter: 47mm inner race Width: 31mm outer race Width: 16mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Quantity: One bearing

UC204 Full ceramic mounted Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width of the inner race is 31mm, the width of the outer race is 16mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: UC204 Bearing
  • Type: Full Ceramic Mounted Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Matrial: ZrO2 (Zirconium oxide) Ceramic
  • Size: 20mm x 47mm x 16mm/31mm
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • inner race Width: 31mm
  • outer race Width: 16mm
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
  • Quantity: One bearing
Supplier's Site
UC204 20mm Full Ceramic Bearing ZrO2 - Kit7649 - NationSkander California Corporation
Anaheim, CA, USA
UC204 20mm Full Ceramic Bearing ZrO2
Kit7649
UC204 20mm Full Ceramic Bearing ZrO2 Kit7649
UC204 Full ceramic mounted Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width of the inner race is 31mm, the width of the outer race is 16mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC204 Bearing Type: Full Ceramic Mounted Bearing Cage: PTFE Balls: ZrO2 Ceramic Matrial: ZrO2 (Zirconium oxide) Ceramic Size: 20mm x 47mm x 16mm/31mm Inner Diameter: 20mm Outer Diameter: 47mm inner race Width: 31mm outer race Width: 16mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Quantity: One bearing

UC204 Full ceramic mounted Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width of the inner race is 31mm, the width of the outer race is 16mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: UC204 Bearing
  • Type: Full Ceramic Mounted Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Matrial: ZrO2 (Zirconium oxide) Ceramic
  • Size: 20mm x 47mm x 16mm/31mm
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • inner race Width: 31mm
  • outer race Width: 16mm
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ceramic Bearings Ball Bearings
Product Number Kit7649 Kit7649
Product Name UC204 20mm Full Ceramic Bearing ZrO2 UC204 20mm Full Ceramic Bearing ZrO2
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details