NationSkander California Corporation R4 Full Ceramic Bearing 1/4 Kit7337

Description
R4 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", Bearing is made of Ceramic. Item: R4 Ball Bearings Type: Full Ceramic Ball Bearings Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing Dynamic load rating: 335 LBS Static load rating: 139 LBS Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R4 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", Bearing is made of Ceramic. Item: R4 Ball Bearings Type: Full Ceramic Ball Bearings Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing Dynamic load rating: 335 LBS Static load rating: 139 LBS Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R4 Full Ceramic Bearing 1/4 - Kit7337 - NationSkander California Corporation
Anaheim, CA, USA
R4 Full Ceramic Bearing 1/4
Kit7337
R4 Full Ceramic Bearing 1/4 Kit7337
R4 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", Bearing is made of Ceramic. Item: R4 Ball Bearings Type: Full Ceramic Ball Bearings Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing Dynamic load rating: 335 LBS Static load rating: 139 LBS Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R4 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", Bearing is made of Ceramic.

  • Item: R4 Ball Bearings
  • Type: Full Ceramic Ball Bearings
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/4" x 5/8" x 0.196" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 5/8" inch
  • Width: 0.196" inch
  • Quantity: One Bearing
  • Dynamic load rating: 335 LBS
  • Static load rating: 139 LBS
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site
R4 Full Ceramic Bearing 1/4 - Kit7337 - NationSkander California Corporation
Anaheim, CA, USA
R4 Full Ceramic Bearing 1/4
Kit7337
R4 Full Ceramic Bearing 1/4 Kit7337
R4 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", Bearing is made of Ceramic. Item: R4 Ball Bearings Type: Full Ceramic Ball Bearings Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing Dynamic load rating: 335 LBS Static load rating: 139 LBS Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R4 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", Bearing is made of Ceramic.

  • Item: R4 Ball Bearings
  • Type: Full Ceramic Ball Bearings
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/4" x 5/8" x 0.196" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 5/8" inch
  • Width: 0.196" inch
  • Quantity: One Bearing
  • Dynamic load rating: 335 LBS
  • Static load rating: 139 LBS
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7337 Kit7337
Product Name R4 Full Ceramic Bearing 1/4 R4 Full Ceramic Bearing 1/4
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P16275M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details