NationSkander California Corporation R1038 Full Complement Ceramic Bearing 3/8 Kit7729

Description
R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: R1038 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 3/8" Inch Outer Diameter: 5/8" Inch Width: 5/32" Inch Size: 3/8" x 5/8" x 5/32" Inch Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
Description
R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: R1038 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 3/8" Inch Outer Diameter: 5/8" Inch Width: 5/32" Inch Size: 3/8" x 5/8" x 5/32" Inch Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
R1038 Full Complement Ceramic Bearing 3/8 - Kit7729 - NationSkander California Corporation
Anaheim, CA, USA
R1038 Full Complement Ceramic Bearing 3/8
Kit7729
R1038 Full Complement Ceramic Bearing 3/8 Kit7729
R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: R1038 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 3/8" Inch Outer Diameter: 5/8" Inch Width: 5/32" Inch Size: 3/8" x 5/8" x 5/32" Inch Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: R1038 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Ball Bearing
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: No Cage
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Inner Diameter: 3/8" Inch
  • Outer Diameter: 5/8" Inch
  • Width: 5/32" Inch
  • Size: 3/8" x 5/8" x 5/32" Inch
  • Quantity: One ball bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site
R1038 Full Complement Ceramic Bearing 3/8 - Kit7729 - NationSkander California Corporation
Anaheim, CA, USA
R1038 Full Complement Ceramic Bearing 3/8
Kit7729
R1038 Full Complement Ceramic Bearing 3/8 Kit7729
R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: R1038 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 3/8" Inch Outer Diameter: 5/8" Inch Width: 5/32" Inch Size: 3/8" x 5/8" x 5/32" Inch Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: R1038 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Ball Bearing
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: No Cage
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Inner Diameter: 3/8" Inch
  • Outer Diameter: 5/8" Inch
  • Width: 5/32" Inch
  • Size: 3/8" x 5/8" x 5/32" Inch
  • Quantity: One ball bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7729 Kit7729
Product Name R1038 Full Complement Ceramic Bearing 3/8 R1038 Full Complement Ceramic Bearing 3/8
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details