NationSkander California Corporation R166 Full Ceramic Bearing 3/16 Kit7843

Description
R166 Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R166 Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R166 Full Ceramic Bearing 3/16 - Kit7843 - NationSkander California Corporation
Anaheim, CA, USA
R166 Full Ceramic Bearing 3/16
Kit7843
R166 Full Ceramic Bearing 3/16 Kit7843
R166 Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R166 Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R166 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/16" x 3/8" x 1/8" inch
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site
R166 Full Ceramic Bearing 3/16 - Kit7843 - NationSkander California Corporation
Anaheim, CA, USA
R166 Full Ceramic Bearing 3/16
Kit7843
R166 Full Ceramic Bearing 3/16 Kit7843
R166 Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R166 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/16" x 3/8" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R166 Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R166 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/16" x 3/8" x 1/8" inch
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7843 Kit7843
Product Name R166 Full Ceramic Bearing 3/16 R166 Full Ceramic Bearing 3/16
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details