NationSkander California Corporation R168 Full Ceramic Bearing 1/4 Kit7839

Description
R168 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R168 Ball Bearings Type: Full Ceramic Ball Bearings Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R168 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R168 Ball Bearings Type: Full Ceramic Ball Bearings Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R168 Full Ceramic Bearing 1/4 - Kit7839 - NationSkander California Corporation
Anaheim, CA, USA
R168 Full Ceramic Bearing 1/4
Kit7839
R168 Full Ceramic Bearing 1/4 Kit7839
R168 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R168 Ball Bearings Type: Full Ceramic Ball Bearings Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R168 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R168 Ball Bearings
  • Type: Full Ceramic Ball Bearings
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/4" x 3/8" x 1/8" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site
R168 Full Ceramic Bearing 1/4 - Kit7839 - NationSkander California Corporation
Anaheim, CA, USA
R168 Full Ceramic Bearing 1/4
Kit7839
R168 Full Ceramic Bearing 1/4 Kit7839
R168 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R168 Ball Bearings Type: Full Ceramic Ball Bearings Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R168 Full Ceramic Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R168 Ball Bearings
  • Type: Full Ceramic Ball Bearings
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/4" x 3/8" x 1/8" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7839 Kit7839
Product Name R168 Full Ceramic Bearing 1/4 R168 Full Ceramic Bearing 1/4
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details