NationSkander California Corporation R156-2RS Full Ceramic Bearing 3/16 Kit8443

Description
R156-2RS Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R156-2rs Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R156-2RS Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R156-2rs Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R156-2RS Full Ceramic Bearing 3/16 - Kit8443 - NationSkander California Corporation
Anaheim, CA, USA
R156-2RS Full Ceramic Bearing 3/16
Kit8443
R156-2RS Full Ceramic Bearing 3/16 Kit8443
R156-2RS Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R156-2rs Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R156-2RS Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R156-2rs Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/16" x 5/16" x 1/8" inch
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site
R156-2RS Full Ceramic Bearing 3/16 - Kit8443 - NationSkander California Corporation
Anaheim, CA, USA
R156-2RS Full Ceramic Bearing 3/16
Kit8443
R156-2RS Full Ceramic Bearing 3/16 Kit8443
R156-2RS Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R156-2rs Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R156-2RS Full Ceramic Ball Bearing, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R156-2rs Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/16" x 5/16" x 1/8" inch
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit8443 Kit8443
Product Name R156-2RS Full Ceramic Bearing 3/16 R156-2RS Full Ceramic Bearing 3/16
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details