NationSkander California Corporation 10 Loose Ceramic Balls 3/16 Kit7929

Description
10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/16 Inch Material: Ceramic Silicon Carbide Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/16 Inch Material: Ceramic Silicon Carbide Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3/16 - Kit7929 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/16
Kit7929
10 Loose Ceramic Balls 3/16 Kit7929
10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/16 Inch Material: Ceramic Silicon Carbide Quantity: 10 Balls.

10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC.

  • Item: Loose Balls
  • Size: 3/16 Inch
  • Material: Ceramic Silicon Carbide
  • Quantity: 10 Balls.
Supplier's Site
10 Loose Ceramic Balls 3/16 - Kit7929 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/16
Kit7929
10 Loose Ceramic Balls 3/16 Kit7929
10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/16 Inch Material: Ceramic Silicon Carbide Quantity: 10 Balls.

10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC.

  • Item: Loose Balls
  • Size: 3/16 Inch
  • Material: Ceramic Silicon Carbide
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7929 Kit7929
Product Name 10 Loose Ceramic Balls 3/16 10 Loose Ceramic Balls 3/16
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details