NationSkander California Corporation UC205 25mm Full Ceramic Bearing ZrO2 Kit7648

Description
Full ceramic UC205 25mm mounted Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width of the inner race is 34.1mm, the width of the outer race=17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC205 Type: Mounted Bearing Matrial: ZrO2 (Zirconium oxide) Ceramic Balls: ZrO2 (Zirconium oxide) Ceramic Cage: PTFE Size: 25mm x 52mm x 17mm/34.1mm Quantity: One bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
Full ceramic UC205 25mm mounted Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width of the inner race is 34.1mm, the width of the outer race=17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC205 Type: Mounted Bearing Matrial: ZrO2 (Zirconium oxide) Ceramic Balls: ZrO2 (Zirconium oxide) Ceramic Cage: PTFE Size: 25mm x 52mm x 17mm/34.1mm Quantity: One bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
UC205 25mm Full Ceramic Bearing ZrO2 - Kit7648 - NationSkander California Corporation
Anaheim, CA, USA
UC205 25mm Full Ceramic Bearing ZrO2
Kit7648
UC205 25mm Full Ceramic Bearing ZrO2 Kit7648
Full ceramic UC205 25mm mounted Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width of the inner race is 34.1mm, the width of the outer race=17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC205 Type: Mounted Bearing Matrial: ZrO2 (Zirconium oxide) Ceramic Balls: ZrO2 (Zirconium oxide) Ceramic Cage: PTFE Size: 25mm x 52mm x 17mm/34.1mm Quantity: One bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Full ceramic UC205 25mm mounted Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width of the inner race is 34.1mm, the width of the outer race=17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: UC205
  • Type: Mounted Bearing
  • Matrial: ZrO2 (Zirconium oxide) Ceramic
  • Balls: ZrO2 (Zirconium oxide) Ceramic
  • Cage: PTFE
  • Size: 25mm x 52mm x 17mm/34.1mm
  • Quantity: One bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site
UC205 25mm Full Ceramic Bearing ZrO2 - Kit7648 - NationSkander California Corporation
Anaheim, CA, USA
UC205 25mm Full Ceramic Bearing ZrO2
Kit7648
UC205 25mm Full Ceramic Bearing ZrO2 Kit7648
Full ceramic UC205 25mm mounted Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width of the inner race is 34.1mm, the width of the outer race=17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: UC205 Type: Mounted Bearing Matrial: ZrO2 (Zirconium oxide) Ceramic Balls: ZrO2 (Zirconium oxide) Ceramic Cage: PTFE Size: 25mm x 52mm x 17mm/34.1mm Quantity: One bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Full ceramic UC205 25mm mounted Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width of the inner race is 34.1mm, the width of the outer race=17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: UC205
  • Type: Mounted Bearing
  • Matrial: ZrO2 (Zirconium oxide) Ceramic
  • Balls: ZrO2 (Zirconium oxide) Ceramic
  • Cage: PTFE
  • Size: 25mm x 52mm x 17mm/34.1mm
  • Quantity: One bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7648 Kit7648
Product Name UC205 25mm Full Ceramic Bearing ZrO2 UC205 25mm Full Ceramic Bearing ZrO2
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details