NationSkander California Corporation R1458-2RS Full Ceramic Sealed Bearing 5/8 Kit8446

Description
R1458-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 7/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R1458-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5/8" x 7/8" x 5/32" inch ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 5/32" inch Size: 5/8" x 7/8" x 5/32" Quantity: One Bearing
Description
R1458-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 7/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R1458-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5/8" x 7/8" x 5/32" inch ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 5/32" inch Size: 5/8" x 7/8" x 5/32" Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R1458-2RS Full Ceramic Sealed Bearing 5/8 - Kit8446 - NationSkander California Corporation
Anaheim, CA, USA
R1458-2RS Full Ceramic Sealed Bearing 5/8
Kit8446
R1458-2RS Full Ceramic Sealed Bearing 5/8 Kit8446
R1458-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 7/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R1458-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5/8" x 7/8" x 5/32" inch ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 5/32" inch Size: 5/8" x 7/8" x 5/32" Quantity: One Bearing

R1458-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 7/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R1458-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 5/8" x 7/8" x 5/32" inch
  • ID (inner diameter)/Bore: 5/8" inch
  • OD (outer diameter): 7/8" inch
  • Width/Height/thickness: 5/32" inch
  • Size: 5/8" x 7/8" x 5/32"
  • Quantity: One Bearing
Supplier's Site
R1458-2RS Full Ceramic Sealed Bearing 5/8 - Kit8446 - NationSkander California Corporation
Anaheim, CA, USA
R1458-2RS Full Ceramic Sealed Bearing 5/8
Kit8446
R1458-2RS Full Ceramic Sealed Bearing 5/8 Kit8446
R1458-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 7/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R1458-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5/8" x 7/8" x 5/32" inch ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 5/32" inch Size: 5/8" x 7/8" x 5/32" Quantity: One Bearing

R1458-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 7/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R1458-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 5/8" x 7/8" x 5/32" inch
  • ID (inner diameter)/Bore: 5/8" inch
  • OD (outer diameter): 7/8" inch
  • Width/Height/thickness: 5/32" inch
  • Size: 5/8" x 7/8" x 5/32"
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit8446 Kit8446
Product Name R1458-2RS Full Ceramic Sealed Bearing 5/8 R1458-2RS Full Ceramic Sealed Bearing 5/8
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details