NationSkander California Corporation R155 Full Ceramic Bearing 5/32 Kit7829

Description
R155 Full Ceramic Ball Bearing, the inner diameter is 5/32", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R155 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Closures: Open Inner/outer races: ZrO2 Ceramic Size: 5/32" x 5/16" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
R155 Full Ceramic Ball Bearing, the inner diameter is 5/32", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R155 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Closures: Open Inner/outer races: ZrO2 Ceramic Size: 5/32" x 5/16" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R155 Full Ceramic Bearing 5/32 - Kit7829 - NationSkander California Corporation
Anaheim, CA, USA
R155 Full Ceramic Bearing 5/32
Kit7829
R155 Full Ceramic Bearing 5/32 Kit7829
R155 Full Ceramic Ball Bearing, the inner diameter is 5/32", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R155 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Closures: Open Inner/outer races: ZrO2 Ceramic Size: 5/32" x 5/16" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

R155 Full Ceramic Ball Bearing, the inner diameter is 5/32", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R155 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Closures: Open
  • Inner/outer races: ZrO2 Ceramic
  • Size: 5/32" x 5/16" x 1/8" inch
  • Quantity: One ball bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site
R155 Full Ceramic Bearing 5/32 - Kit7829 - NationSkander California Corporation
Anaheim, CA, USA
R155 Full Ceramic Bearing 5/32
Kit7829
R155 Full Ceramic Bearing 5/32 Kit7829
R155 Full Ceramic Ball Bearing, the inner diameter is 5/32", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R155 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Closures: Open Inner/outer races: ZrO2 Ceramic Size: 5/32" x 5/16" x 1/8" inch Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

R155 Full Ceramic Ball Bearing, the inner diameter is 5/32", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R155 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Closures: Open
  • Inner/outer races: ZrO2 Ceramic
  • Size: 5/32" x 5/16" x 1/8" inch
  • Quantity: One ball bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7829 Kit7829
Product Name R155 Full Ceramic Bearing 5/32 R155 Full Ceramic Bearing 5/32
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details