NationSkander California Corporation SR188ZZ Ceramic Bearing 1/4 Kit7844

Description
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR188ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity One Bearing
Description
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR188ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR188ZZ Ceramic Bearing 1/4 - Kit7844 - NationSkander California Corporation
Anaheim, CA, USA
SR188ZZ Ceramic Bearing 1/4
Kit7844
SR188ZZ Ceramic Bearing 1/4 Kit7844
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR188ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity One Bearing

High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of

Stainless Steel and has Solid Ceramic balls (SI3N4).

  • Item: SR188ZZ High Speed Ball Bearings
  • Type: Deep groove ball bearings
  • Bearings: Stainless Steel
  • Quality: ABEC-7
  • Closures: 2 Metal Shields
  • Balls: SI3N4 Solid Ceramic
  • Quantity One Bearing
Supplier's Site
SR188ZZ Ceramic Bearing 1/4 - Kit7844 - NationSkander California Corporation
Anaheim, CA, USA
SR188ZZ Ceramic Bearing 1/4
Kit7844
SR188ZZ Ceramic Bearing 1/4 Kit7844
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR188ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity One Bearing

High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of

Stainless Steel and has Solid Ceramic balls (SI3N4).

  • Item: SR188ZZ High Speed Ball Bearings
  • Type: Deep groove ball bearings
  • Bearings: Stainless Steel
  • Quality: ABEC-7
  • Closures: 2 Metal Shields
  • Balls: SI3N4 Solid Ceramic
  • Quantity One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation NationSkander California Corporation
Product Category Ball Bearings Ceramic Bearings
Product Number Kit7844 Kit7844
Product Name SR188ZZ Ceramic Bearing 1/4 SR188ZZ Ceramic Bearing 1/4
Rolling Element Ceramic Balls (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details