Daemar Inc. DCC Series, Caps DCC-01

Description
DCC Series Caplugs are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either black conductive or pink static dissipative ethylene vinyl acetate. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black
Description
DCC Series Caplugs are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either black conductive or pink static dissipative ethylene vinyl acetate. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

Suppliers

Company
Product
Description
Supplier Links
DCC Series, Caps - DCC-01 - Daemar Inc.
Lawrenceville, GA, USA
DCC Series, Caps
DCC-01
DCC Series, Caps DCC-01
DCC Series Caplugs are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either black conductive or pink static dissipative ethylene vinyl acetate. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

DCC Series Caplugs are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either black conductive or pink static dissipative ethylene vinyl acetate. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number DCC-01
Product Name DCC Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2836865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details
4+4 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details