Daemar Inc. EP Series, Plugs EP-16

Description
Made to serve as dust and protective closures for threaded connectors, Series EP Plugs are designed for easy application and removal in areas not readily accessible. They can be installed to fit threaded or smooth cylindrical surfaces. Material: Low-Density Polyethylene Color: Yellow Applicable Specs: MS-90376-Y, AS 90376, NAS 820, NAS 837
Description
Made to serve as dust and protective closures for threaded connectors, Series EP Plugs are designed for easy application and removal in areas not readily accessible. They can be installed to fit threaded or smooth cylindrical surfaces. Material: Low-Density Polyethylene Color: Yellow Applicable Specs: MS-90376-Y, AS 90376, NAS 820, NAS 837

Suppliers

Company
Product
Description
Supplier Links
EP Series, Plugs - EP-16 - Daemar Inc.
Lawrenceville, GA, USA
EP Series, Plugs
EP-16
EP Series, Plugs EP-16
Made to serve as dust and protective closures for threaded connectors, Series EP Plugs are designed for easy application and removal in areas not readily accessible. They can be installed to fit threaded or smooth cylindrical surfaces. Material: Low-Density Polyethylene Color: Yellow Applicable Specs: MS-90376-Y, AS 90376, NAS 820, NAS 837

Made to serve as dust and protective closures for threaded connectors, Series EP Plugs are designed for easy application and removal in areas not readily accessible. They can be installed to fit threaded or smooth cylindrical surfaces. Material: Low-Density Polyethylene Color: Yellow Applicable Specs: MS-90376-Y, AS 90376, NAS 820, NAS 837

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number EP-16
Product Name EP Series, Plugs
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 709-153 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 5.24 inch (133 mm)
View Details
3 suppliers
4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details